Anatech Electronics, Inc.
237.5 MHz IF SAW Filter
AM237S404
Description
237.5 MHz IF SAW Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
237.5 MHz IF SAW Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM237S404 |
|
Product Name
|
237.5 MHz IF SAW Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
238 MHz
|
|
Bandwidth
|
5170 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1622 MHz
Bandwidth
11500 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1300 MHz
Bandwidth
15000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1300 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2490 MHz
Bandwidth
11000 kHz
View Details