Anatech Electronics, Inc. 2375 MHz Wibro Saw Filter AM2375S354

Description
2375 MHz Wibro Saw Filter
Request a Quote
Description
2375 MHz Wibro Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2375 MHz Wibro Saw Filter - AM2375S354 - Anatech Electronics, Inc.
Garfield, NJ, United States
2375 MHz Wibro Saw Filter
AM2375S354
2375 MHz Wibro Saw Filter AM2375S354
2375 MHz Wibro Saw Filter

2375 MHz Wibro Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2375S354
Product Name 2375 MHz Wibro Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 2375 MHz
Bandwidth 50000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5470 MHz Cavity Band Pass Filter - AB5470B1060 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5470 MHz
Bandwidth 20000 kHz
View Details
2252 MHz WiFi Cavity Band Pass Filter - AB2252B982 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2252 MHz
Bandwidth 22000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1343 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details
5520 MHz WiFi Cavity Filter - AB5520B955 - Anatech Electronics, Inc.
Specs
Fc 5520 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details