Anatech Electronics, Inc. 2350 MHz Ceramic Band Pass Filter AM2350B1413

Description
2350 MHz Ceramic Band Pass Filter
Request a Quote
Description
2350 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2350 MHz Ceramic Band Pass Filter - AM2350B1413 - Anatech Electronics, Inc.
Garfield, NJ, United States
2350 MHz Ceramic Band Pass Filter
AM2350B1413
2350 MHz Ceramic Band Pass Filter AM2350B1413
2350 MHz Ceramic Band Pass Filter

2350 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2350B1413
Product Name 2350 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2350 MHz
Bandwidth 30000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2061B640 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details
2390 MHz Cavity Band Pass Filter - AB2390B1010 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2390 MHz
Bandwidth 20000 kHz
View Details
5000 MHz Cavity Band Pass Filter - AB5000B803 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 200000 kHz
View Details
5320 MHz Cavity Band Pass Filter - AB5320B1277 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5320 MHz
Bandwidth 60000 kHz
View Details