Anatech Electronics, Inc. 2350 MHz Ceramic Band Pass Filter AM2350B1323

Description
2350 MHz Ceramic Band Pass Filter
Request a Quote
Description
2350 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2350 MHz Ceramic Band Pass Filter - AM2350B1323 - Anatech Electronics, Inc.
Garfield, NJ, United States
2350 MHz Ceramic Band Pass Filter
AM2350B1323
2350 MHz Ceramic Band Pass Filter AM2350B1323
2350 MHz Ceramic Band Pass Filter

2350 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2350B1323
Product Name 2350 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2350 MHz
Bandwidth 100000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2237 MHz WiFi Cavity Band Pass Filter - AB2237B923 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2237 MHz
Bandwidth 22000 kHz
View Details
2067.5 MHz Cavity Band Pass Filter - AB2067B624 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 12000 kHz
View Details
1780 MHz Cavity Band Pass Filter - AB1780B912 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details
5825 MHz Cavity Band Pass Filter - AB5825B585 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5825 MHz
Bandwidth 40000 kHz
View Details