Anatech Electronics, Inc. 2260 MHz Ceramic Band Pass Filter AM2260B1039

Description
2260 MHz Ceramic Band Pass Filter
Request a Quote
Description
2260 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2260 MHz Ceramic Band Pass Filter - AM2260B1039 - Anatech Electronics, Inc.
Garfield, NJ, United States
2260 MHz Ceramic Band Pass Filter
AM2260B1039
2260 MHz Ceramic Band Pass Filter AM2260B1039
2260 MHz Ceramic Band Pass Filter

2260 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2260B1039
Product Name 2260 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2260 MHz
Bandwidth 40000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1950-1965 MHz PCS Band Pass Filter - AB1957B796 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1957 MHz
Bandwidth 5000 kHz
View Details
4900 MHz Cavity Band Pass Filter - AB4900B501 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4900 MHz
Bandwidth 10000 kHz
View Details
2340 MHz Cavity Band Pass Filter - AB2340B876 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2340 MHz
Bandwidth 30000 kHz
View Details
5900 MHz Cavity Band Pass Filter - AB5900B1312 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5900 MHz
Bandwidth 60000 kHz
View Details