Anatech Electronics, Inc. 2250 MHz Ceramic Band Pass Filter AM2250B1472

Description
2250 MHz Ceramic Band Pass Filter
Request a Quote
Description
2250 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2250 MHz Ceramic Band Pass Filter - AM2250B1472 - Anatech Electronics, Inc.
Garfield, NJ, United States
2250 MHz Ceramic Band Pass Filter
AM2250B1472
2250 MHz Ceramic Band Pass Filter AM2250B1472
2250 MHz Ceramic Band Pass Filter

2250 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2250B1472
Product Name 2250 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2250 MHz
Bandwidth 540000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2073B1123 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 34000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2109B644 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2412B1084 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2412 MHz
Bandwidth 12000 kHz
View Details
1650 MHz Cavity Band Pass Filter - AB1650B864 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1650 MHz
Bandwidth 32000 kHz
View Details