Anatech Electronics, Inc. 2250 MHz Ceramic Band Pass Filter AM2250B1379

Description
2250 MHz Ceramic Band Pass Filter
Request a Quote
Description
2250 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2250 MHz Ceramic Band Pass Filter - AM2250B1379 - Anatech Electronics, Inc.
Garfield, NJ, United States
2250 MHz Ceramic Band Pass Filter
AM2250B1379
2250 MHz Ceramic Band Pass Filter AM2250B1379
2250 MHz Ceramic Band Pass Filter

2250 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2250B1379
Product Name 2250 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2250 MHz
Bandwidth 100000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5480-5520 MHz Cavity Band Pass Filter - AB5500B853 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5500 MHz
Bandwidth 40000 kHz
View Details
2072.5 MHz Cavity Band Pass Filter - AB2072B737 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
2490.5 MHz Cavity Band Pass Filter - AB2490B725 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 15000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2097B1129 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 34000 kHz
View Details