Anatech Electronics, Inc. 2250 MHz Ceramic Bandpass Filter AM2250B1283

Description
2250 MHz Ceramic Bandpass Filter
Request a Quote
Description
2250 MHz Ceramic Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2250 MHz Ceramic Bandpass Filter - AM2250B1283 - Anatech Electronics, Inc.
Garfield, NJ, United States
2250 MHz Ceramic Bandpass Filter
AM2250B1283
2250 MHz Ceramic Bandpass Filter AM2250B1283
2250 MHz Ceramic Bandpass Filter

2250 MHz Ceramic Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2250B1283
Product Name 2250 MHz Ceramic Bandpass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2250 MHz
Bandwidth 100000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5550-5650 MHz Cavity Band Pass Filter - AB5600B854 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5600 MHz
Bandwidth 100000 kHz
View Details
4925 MHz Cavity Band Pass Filter - AB4925B1317 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 150000 kHz
View Details
WiFi 2441.5 MHz Cavity Band Pass Filter - AB2441B512 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 66000 kHz
View Details
380-385 MHz Cavity Band Pass Filter - AB382B941 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 382 MHz
Bandwidth 5000 kHz
View Details