Anatech Electronics, Inc. 2245 MHz Ceramic Band Pass Filter AM2245B1466

Description
2245 MHz Ceramic Band Pass Filter
Request a Quote
Description
2245 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2245 MHz Ceramic Band Pass Filter - AM2245B1466 - Anatech Electronics, Inc.
Garfield, NJ, United States
2245 MHz Ceramic Band Pass Filter
AM2245B1466
2245 MHz Ceramic Band Pass Filter AM2245B1466
2245 MHz Ceramic Band Pass Filter

2245 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2245B1466
Product Name 2245 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2245 MHz
Bandwidth 540000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5344 MHz Cavity Band Pass Filter - AB5344B883 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5344 MHz
Bandwidth 480000 kHz
View Details
1700 - 1850 MHz Cavity Band Pass Filter - AB1775B1236 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1775 MHz
Bandwidth 150000 kHz
View Details
5510 MHz Cavity Band Pass Filter - AB5510B563 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5510 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2085B1126 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 20000 kHz
View Details