Anatech Electronics, Inc. 223.936 MHz IF SAW Filter AM223S403

Description
223.936 MHz IF SAW Filter
Request a Quote
Description
223.936 MHz IF SAW Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
223.936 MHz IF SAW Filter - AM223S403 - Anatech Electronics, Inc.
Garfield, NJ, United States
223.936 MHz IF SAW Filter
AM223S403
223.936 MHz IF SAW Filter AM223S403
223.936 MHz IF SAW Filter

223.936 MHz IF SAW Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM223S403
Product Name 223.936 MHz IF SAW Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 224 MHz
Bandwidth 1720 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5350 MHz Cavity Band Pass Filter - AB5350B1158 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5350 MHz
Bandwidth 500000 kHz
View Details
5785 MHz Cavity Band Pass Filter - AB5785B741 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5785 MHz
Bandwidth 100000 kHz
View Details
1717-1827.5 MHz Cavity Band Pass Filter - AB1772B1033 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1772 MHz
Bandwidth 110500 kHz
View Details
WiFi Cavity Band Pass Filter - AB2467B1095 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2467 MHz
Bandwidth 12000 kHz
View Details