Anatech Electronics, Inc. 222.064 MHz IF SAW Filter AM222S402

Description
222.064 MHz IF SAW Filter
Request a Quote
Description
222.064 MHz IF SAW Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
222.064 MHz IF SAW Filter - AM222S402 - Anatech Electronics, Inc.
Garfield, NJ, United States
222.064 MHz IF SAW Filter
AM222S402
222.064 MHz IF SAW Filter AM222S402
222.064 MHz IF SAW Filter

222.064 MHz IF SAW Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM222S402
Product Name 222.064 MHz IF SAW Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 222 MHz
Bandwidth 1750 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5735 MHz Cavity Band Pass Filter - AB5735B577 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5735 MHz
Bandwidth 20000 kHz
View Details
1780 MHz Cavity Band Pass Filter - AB1780B1205 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 115000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2016B1106 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 20000 kHz
View Details
2593 MHz Cavity Band Pass Filter - AB2593B765 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2593 MHz
Bandwidth 240000 kHz
View Details