Anatech Electronics, Inc. 2220 MHz Ceramic Band Pass Filter AM2220B1281

Description
2220 MHz Ceramic Band Pass Filter
Request a Quote
Description
2220 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2220 MHz Ceramic Band Pass Filter - AM2220B1281 - Anatech Electronics, Inc.
Garfield, NJ, United States
2220 MHz Ceramic Band Pass Filter
AM2220B1281
2220 MHz Ceramic Band Pass Filter AM2220B1281
2220 MHz Ceramic Band Pass Filter

2220 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2220B1281
Product Name 2220 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2220 MHz
Bandwidth 360000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2350 MHz Cavity Band Pass Filter - AB2350B1329 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
2596-2620 MHz Cavity Band Pass Filter - AB2608B506 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2608 MHz
Bandwidth 24000 kHz
View Details
5344 MHz Cavity Band Pass Filter - AB5344B883 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5344 MHz
Bandwidth 480000 kHz
View Details
2350 Cavity Band Pass Filter with N-F connectors - AB2350B1160-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details