Anatech Electronics, Inc. 2200 MHz Ceramic Band Pass Filter AM2200B1650

Description
2200 MHz Ceramic Band Pass Filter
Request a Quote
Description
2200 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2200 MHz Ceramic Band Pass Filter - AM2200B1650 - Anatech Electronics, Inc.
Garfield, NJ, United States
2200 MHz Ceramic Band Pass Filter
AM2200B1650
2200 MHz Ceramic Band Pass Filter AM2200B1650
2200 MHz Ceramic Band Pass Filter

2200 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2200B1650
Product Name 2200 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2200 MHz
Bandwidth 500000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5510 MHz WiFi Cavity Filter - AB5510B540 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
WiFi Band Pass Filter - AB2436B513 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2067B1120 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 20000 kHz
View Details
5350 MHz Cavity Band Pass Filter - AB5350B731 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5350 MHz
Bandwidth 500000 kHz
View Details