Anatech Electronics, Inc. 2200 MHz ceramic Band Pass filter AM2200B1586

Description
2200 MHz ceramic Band Pass filter
Request a Quote
Description
2200 MHz ceramic Band Pass filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2200 MHz ceramic Band Pass filter - AM2200B1586 - Anatech Electronics, Inc.
Garfield, NJ, United States
2200 MHz ceramic Band Pass filter
AM2200B1586
2200 MHz ceramic Band Pass filter AM2200B1586
2200 MHz ceramic Band Pass filter

2200 MHz ceramic Band Pass filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2200B1586
Product Name 2200 MHz ceramic Band Pass filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2200 MHz
Bandwidth 60000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

3500 MHz Cavity Band Pass Filter - AB3500B589 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details
3595.5 MHz Cavity Band Pass Filter - AB3595B760 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3596 MHz
Bandwidth 10000 kHz
View Details
5570 MHz WiFi Cavity Filter - AB5570B733 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 40000 kHz
Insertion Loss 1.75 dB
View Details
2482-2502MHz Cavity Band Pass Filter - AB2492B1210 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2492 MHz
Bandwidth 20000 kHz
View Details