Anatech Electronics, Inc. 2200 MHz Ceramic Band Pass Filter AM2200B1226

Description
2200 MHz Ceramic Band Pass Filter
Request a Quote
Description
2200 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2200 MHz Ceramic Band Pass Filter - AM2200B1226 - Anatech Electronics, Inc.
Garfield, NJ, United States
2200 MHz Ceramic Band Pass Filter
AM2200B1226
2200 MHz Ceramic Band Pass Filter AM2200B1226
2200 MHz Ceramic Band Pass Filter

2200 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2200B1226
Product Name 2200 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2200 MHz
Bandwidth 16000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2084B1125 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 34000 kHz
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B469-S - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 20000 kHz
View Details
542 MHz Cavity Band Pass Filter - AB542B1314 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 542 MHz
Bandwidth 52000 kHz
View Details
1415 MHz Cavity Band Pass Filter - AB1415B1304 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1415 MHz
Bandwidth 40000 kHz
View Details