Anatech Electronics, Inc. 2105 MHz Wireless Saw Filter AM2105S345

Description
2105 MHz Wireless Saw Filter
Request a Quote
Description
2105 MHz Wireless Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2105 MHz Wireless Saw Filter - AM2105S345 - Anatech Electronics, Inc.
Garfield, NJ, United States
2105 MHz Wireless Saw Filter
AM2105S345
2105 MHz Wireless Saw Filter AM2105S345
2105 MHz Wireless Saw Filter

2105 MHz Wireless Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2105S345
Product Name 2105 MHz Wireless Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 2105 MHz
Bandwidth 20000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2.495-2.690 GHz Cavity Bandpass - AB2592B763 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2592 MHz
Bandwidth 195000 kHz
View Details
2067.5 MHz Cavity Band Pass Filter - AB2067B624 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 12000 kHz
View Details
5200-5400 MHz Cavity Band Pass Filter - AB5300B926 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5300 MHz
Bandwidth 200000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2097B643 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 12000 kHz
View Details