Anatech Electronics, Inc. 2100 MHz Saw Filter AM2100S835

Description
2100 MHz Saw Filter
Request a Quote
Description
2100 MHz Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2100 MHz Saw Filter - AM2100S835 - Anatech Electronics, Inc.
Garfield, NJ, United States
2100 MHz Saw Filter
AM2100S835
2100 MHz Saw Filter AM2100S835
2100 MHz Saw Filter

2100 MHz Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2100S835
Product Name 2100 MHz Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 2100 MHz
Bandwidth 20000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

16 GHz Cavity Band Pass Filter - AB16000B673 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 16000 MHz
Bandwidth 3.00E6 kHz
View Details
2360-2370 MHz Cavity Filter - AB2365B998 - Anatech Electronics, Inc.
Specs
Fc 2365 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
5540 MHz WiFi Cavity Filter - AB5540B956 - Anatech Electronics, Inc.
Specs
Fc 5540 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
1960 MHz Cavity Band Pass Filter - AB1960B664 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1960 MHz
Bandwidth 60000 kHz
View Details