Anatech Electronics, Inc.
Crystal Band Pass Filter
AM21.4CR187
Description
Crystal Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
Crystal Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM21.4CR187 |
|
Product Name
|
Crystal Band Pass Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Crystal Filter
|
|
Fc
|
21.4 MHz
|
|
Bandwidth
|
120 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2490 MHz
Bandwidth
15000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5300 MHz
Bandwidth
100000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4300 MHz
Bandwidth
120000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2495 MHz
Bandwidth
22000 kHz
View Details