Anatech Electronics, Inc. 2072 MHz Ceramic Band Pass Filter AM2072B1553

Description
2072 MHz Ceramic Band Pass Filter
Request a Quote
Description
2072 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2072 MHz Ceramic Band Pass Filter - AM2072B1553 - Anatech Electronics, Inc.
Garfield, NJ, United States
2072 MHz Ceramic Band Pass Filter
AM2072B1553
2072 MHz Ceramic Band Pass Filter AM2072B1553
2072 MHz Ceramic Band Pass Filter

2072 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2072B1553
Product Name 2072 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2072 MHz
Bandwidth 110000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1700-2155 MHz CavityBand Pass Filter - AB1927B1197 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1928 MHz
Bandwidth 455000 kHz
View Details
2042.5 MHz Cavity Band Pass Filter - AB2042B685 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 12000 kHz
View Details
1542 MHz Cavity Band Pass Filter - AB1542B748 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1542 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2050B1117 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 34000 kHz
View Details