Anatech Electronics, Inc. 2000 MHz Ceramic Band Pass Filter AM2000B1730

Description
2000 MHz Ceramic Band Pass Filter
Request a Quote
Description
2000 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2000 MHz Ceramic Band Pass Filter - AM2000B1730 - Anatech Electronics, Inc.
Garfield, NJ, United States
2000 MHz Ceramic Band Pass Filter
AM2000B1730
2000 MHz Ceramic Band Pass Filter AM2000B1730
2000 MHz Ceramic Band Pass Filter

2000 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2000B1730
Product Name 2000 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2000 MHz
Bandwidth 400000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

10010 MHz Cavity Bandpass Filter with 2.92mm connectors - AB10010B1138-2.92 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10010 MHz
Insertion Loss 1 dB
View Details
2557.5 MHz Cavity Band Pass Filter - AB2557B1341 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2558 MHz
Bandwidth 95000 kHz
View Details
2.495-2.690 GHz Cavity Bandpass - AB2592B763 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2592 MHz
Bandwidth 195000 kHz
View Details
1792 MHz Cavity Band Pass Filter - AB1792B817 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1792 MHz
Bandwidth 2000 kHz
View Details