Anatech Electronics, Inc. 2000 MHz Ceramic Band Pass Filter AM2000B1431

Description
2000 MHz Ceramic Band Pass Filter
Request a Quote
Description
2000 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2000 MHz Ceramic Band Pass Filter - AM2000B1431 - Anatech Electronics, Inc.
Garfield, NJ, United States
2000 MHz Ceramic Band Pass Filter
AM2000B1431
2000 MHz Ceramic Band Pass Filter AM2000B1431
2000 MHz Ceramic Band Pass Filter

2000 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2000B1431
Product Name 2000 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2000 MHz
Bandwidth 340000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2350 MHz Cavity Band Pass Filter - AB2350B916 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 20000 kHz
View Details
5245-5855MHz Cavity Band Pass Filter - AB5550B1208 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 610000 kHz
View Details
4944 MHz Cavity Band Pass Filter - AB4944B966 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4944 MHz
Bandwidth 50000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1074 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 1.00E6 kHz
View Details