Anatech Electronics, Inc. 2000 MHz Ceramic Band Pass Filter AM2000B1402

Description
2000 MHz Ceramic Band Pass Filter
Request a Quote
Description
2000 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2000 MHz Ceramic Band Pass Filter - AM2000B1402 - Anatech Electronics, Inc.
Garfield, NJ, United States
2000 MHz Ceramic Band Pass Filter
AM2000B1402
2000 MHz Ceramic Band Pass Filter AM2000B1402
2000 MHz Ceramic Band Pass Filter

2000 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2000B1402
Product Name 2000 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 2000 MHz
Bandwidth 340000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4275 MHz Cavity Band Pass Filter - AB4275B1337 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4275 MHz
Bandwidth 150000 kHz
View Details
3400 MHz Cavity Band Pass Filter - AB3400B897 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3400 MHz
Bandwidth 103750 kHz
View Details
4500-5000 MHz Cavity Band Pass Filter - AB4750B1255 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4750 MHz
Bandwidth 500000 kHz
View Details
4825 MHz Cavity Band Pass Filter - AB4825B1332 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4825 MHz
Bandwidth 185000 kHz
View Details