Anatech Electronics, Inc. 2.1 MHz Crystal Band Pass Filter AM2.1CR309

Description
2.1 MHz Crystal Band Pass Filter
Request a Quote
Description
2.1 MHz Crystal Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.1 MHz Crystal Band Pass Filter - AM2.1CR309 - Anatech Electronics, Inc.
Garfield, NJ, United States
2.1 MHz Crystal Band Pass Filter
AM2.1CR309
2.1 MHz Crystal Band Pass Filter AM2.1CR309
2.1 MHz Crystal Band Pass Filter

2.1 MHz Crystal Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM2.1CR309
Product Name 2.1 MHz Crystal Band Pass Filter
Filter Type Bandpass
Filter Design Crystal Filter
Fc 2.1 MHz
Bandwidth 2 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2372.5 MHz Cavity Band Pass Filter - AB2372B1009 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2372 MHz
Bandwidth 20000 kHz
View Details
4885-4965MHz Cavity Band Pass filter - AB4925B1241 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 80000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2084B626 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 12000 kHz
View Details
2490 MHz Cavity Band Pass Filter - AB2490B721 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 11000 kHz
View Details