Anatech Electronics, Inc. 198 MHz IF Saw Filter 5 MHz Bandwidth AM198S630

Description
198 MHz IF Saw Filter 5 MHz Bandwidth
Request a Quote
Description
198 MHz IF Saw Filter 5 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
198 MHz IF Saw Filter 5 MHz Bandwidth - AM198S630 - Anatech Electronics, Inc.
Garfield, NJ, United States
198 MHz IF Saw Filter 5 MHz Bandwidth
AM198S630
198 MHz IF Saw Filter 5 MHz Bandwidth AM198S630
198 MHz IF Saw Filter 5 MHz Bandwidth

198 MHz IF Saw Filter 5 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM198S630
Product Name 198 MHz IF Saw Filter 5 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 198 MHz
Bandwidth 5180 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2593 MHz Cavity Band Pass Filter - AB2593B779 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2593 MHz
Bandwidth 10000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2037B1110 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 20000 kHz
View Details
1159.5 MHz Cavity Band Pass Filter - AB1159B931 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1160 MHz
Bandwidth 99000 kHz
View Details
2436.5 MHz Cavity Band Pass Filter - AB2436B479 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details