Anatech Electronics, Inc. 1970 MHz Wireless RF SAW Filter AM1970S398

Description
1970 MHz Wireless RF SAW Filter
Request a Quote
Description
1970 MHz Wireless RF SAW Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1970 MHz Wireless RF SAW Filter - AM1970S398 - Anatech Electronics, Inc.
Garfield, NJ, United States
1970 MHz Wireless RF SAW Filter
AM1970S398
1970 MHz Wireless RF SAW Filter AM1970S398
1970 MHz Wireless RF SAW Filter

1970 MHz Wireless RF SAW Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1970S398
Product Name 1970 MHz Wireless RF SAW Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 1970 MHz
Bandwidth 20000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2530 MHz Cavity Band Pass Filter - AB2530B519 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2530 MHz
Bandwidth 20000 kHz
View Details
2340-2350 MHz Cavity Filter - AB2345B997 - Anatech Electronics, Inc.
Specs
Fc 2345 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
10700 MHz Cavity Band Pass Filter - AB10700B1324 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10700 MHz
Bandwidth 2.60E6 kHz
View Details
3730-3770 MHz Cavity Band Pass Filter - AB3750B1063 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3750 MHz
Bandwidth 40000 kHz
View Details