Anatech Electronics, Inc. 1962.5 MHz Ceramic Band Pass Filter AM1962B1538

Description
1962.5 MHz Ceramic Band Pass Filter
Request a Quote
Description
1962.5 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1962.5 MHz Ceramic Band Pass Filter - AM1962B1538 - Anatech Electronics, Inc.
Garfield, NJ, United States
1962.5 MHz Ceramic Band Pass Filter
AM1962B1538
1962.5 MHz Ceramic Band Pass Filter AM1962B1538
1962.5 MHz Ceramic Band Pass Filter

1962.5 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1962B1538
Product Name 1962.5 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1962 MHz
Bandwidth 65000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2072.5 MHz Cavity Bandpass Filter with SMA-F connectors - AB2072B1327-SF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
4512 MHz Cavity Band Pass Filter - AB4512B1058 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4512 MHz
Bandwidth 225000 kHz
View Details
2458.5 MHz Cavity Band Pass Filter - AB2458B690 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B1114 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details