Anatech Electronics, Inc.
PCS Ceramic BPF
AM1960B212
Description
PCS Ceramic BPF
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
PCS Ceramic BPF
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM1960B212 |
|
Product Name
|
PCS Ceramic BPF |
|
Filter Design
|
Ceramic Filter
|
|
Fc
|
1960 MHz
|
|
Bandwidth
|
60000 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2072 MHz
Bandwidth
95000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1780 MHz
Bandwidth
115000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
3500 MHz
Bandwidth
1.00E6 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2098 MHz
Bandwidth
20000 kHz
View Details