Anatech Electronics, Inc. 1950 MHz Ceramic Band Pass Filter AM1950B1279

Description
1950 MHz Ceramic Band Pass Filter
Request a Quote
Description
1950 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1950 MHz Ceramic Band Pass Filter - AM1950B1279 - Anatech Electronics, Inc.
Garfield, NJ, United States
1950 MHz Ceramic Band Pass Filter
AM1950B1279
1950 MHz Ceramic Band Pass Filter AM1950B1279
1950 MHz Ceramic Band Pass Filter

1950 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1950B1279
Product Name 1950 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1950 MHz
Bandwidth 60000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1.3 GHz Cavity Band Pass Filter - AB1300B468 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 15000 kHz
View Details
380-385 MHz Cavity Band Pass Filter - AB382B941 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 382 MHz
Bandwidth 5000 kHz
View Details
2500 MHz Cavity Band Pass Filter - AB2500B529 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 5000 kHz
View Details
4950 MHz Cavity Band Pass Filter - AB4950B935 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4950 MHz
Bandwidth 10000 kHz
View Details