Anatech Electronics, Inc. 1950 MHz Connectorized Ceramic Band Pass Filter AM1950B1278-C

Description
1950 MHz Connectorized Ceramic Band Pass Filter
Request a Quote
Description
1950 MHz Connectorized Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1950 MHz Connectorized Ceramic Band Pass Filter - AM1950B1278-C - Anatech Electronics, Inc.
Garfield, NJ, United States
1950 MHz Connectorized Ceramic Band Pass Filter
AM1950B1278-C
1950 MHz Connectorized Ceramic Band Pass Filter AM1950B1278-C
1950 MHz Connectorized Ceramic Band Pass Filter

1950 MHz Connectorized Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1950B1278-C
Product Name 1950 MHz Connectorized Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1950 MHz
Bandwidth 60000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5490 MHz WiFi Cavity Filter - AB5490B561 - Anatech Electronics, Inc.
Specs
Fc 5490 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
2050.5 MHz Cavity Band Pass Filter - AB2050B698 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
2016.5 MHz Cavity Band Pass Filter - AB2016B683 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 12000 kHz
View Details
3478.5-3498.5 MHz Cavity Band Pass Filter - AB3488B1051 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3488 MHz
Bandwidth 20000 kHz
View Details