Anatech Electronics, Inc. 1910 MHz Connectorized Ceramic Band Pass Filter AM1910B1684-C

Description
1910 MHz Connectorized Ceramic Band Pass Filter
Request a Quote
Description
1910 MHz Connectorized Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1910 MHz Connectorized Ceramic Band Pass Filter - AM1910B1684-C - Anatech Electronics, Inc.
Garfield, NJ, United States
1910 MHz Connectorized Ceramic Band Pass Filter
AM1910B1684-C
1910 MHz Connectorized Ceramic Band Pass Filter AM1910B1684-C
1910 MHz Connectorized Ceramic Band Pass Filter

1910 MHz Connectorized Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1910B1684-C
Product Name 1910 MHz Connectorized Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1910 MHz
Bandwidth 20000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1415 MHz Cavity Band Pass Filter - AB1415B1304 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1415 MHz
Bandwidth 40000 kHz
View Details
2038.5-2048.5 MHz Cavity Filter - AB2043B11208 - Anatech Electronics, Inc.
Specs
Fc 2044 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
WiFi Cavity Band Pass Filter - AB2420B720 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2420 MHz
Bandwidth 34000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2447B1091 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2447 MHz
Bandwidth 12000 kHz
View Details