Anatech Electronics, Inc. 1882.5 MHz US-PCS RF-Tx SAW Filter AM1882S830

Description
1882.5 MHz US-PCS RF-Tx SAW Filter
Request a Quote
Description
1882.5 MHz US-PCS RF-Tx SAW Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1882.5 MHz US-PCS RF-Tx SAW Filter - AM1882S830 - Anatech Electronics, Inc.
Garfield, NJ, United States
1882.5 MHz US-PCS RF-Tx SAW Filter
AM1882S830
1882.5 MHz US-PCS RF-Tx SAW Filter AM1882S830
1882.5 MHz US-PCS RF-Tx SAW Filter

1882.5 MHz US-PCS RF-Tx SAW Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1882S830
Product Name 1882.5 MHz US-PCS RF-Tx SAW Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 1882 MHz
Bandwidth 65000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4825 MHz Cavity Band Pass Filter - AB4825B1332 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4825 MHz
Bandwidth 185000 kHz
View Details
5495 MHz WiFi Cavity Filter - AB5495B1045 - Anatech Electronics, Inc.
Specs
Fc 5495 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
10010 MHz Cavity Band Pass Filter - AB10010B1145 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10010 MHz
Bandwidth 320000 kHz
View Details
1855-1880 MHz Cavity Band Pass Filter - AB1867B597 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1868 MHz
Bandwidth 25000 kHz
View Details