Anatech Electronics, Inc. 1880 MHz RF Saw Band Pass Filter AM1880S1097

Description
1880 MHz RF Saw Band Pass Filter
Request a Quote
Description
1880 MHz RF Saw Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1880 MHz RF Saw Band Pass Filter - AM1880S1097 - Anatech Electronics, Inc.
Garfield, NJ, United States
1880 MHz RF Saw Band Pass Filter
AM1880S1097
1880 MHz RF Saw Band Pass Filter AM1880S1097
1880 MHz RF Saw Band Pass Filter

1880 MHz RF Saw Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1880S1097
Product Name 1880 MHz RF Saw Band Pass Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 1880 MHz
Bandwidth 58800 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2084B1124 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 20000 kHz
View Details
5350 MHz Cavity Band Pass Filter - AB5350B742 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5350 MHz
Bandwidth 500000 kHz
View Details
3478.5-3498.5 MHz Cavity Band Pass Filter - AB3488B1051 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3488 MHz
Bandwidth 20000 kHz
View Details
5000 MHz Cavity Band Pass Filter - AB5000B803 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 200000 kHz
View Details