Anatech Electronics, Inc. 184 MHz IF Saw Filter 10 MHz Bandwidth AM184S628

Description
184 MHz IF Saw Filter 10 MHz Bandwidth
Request a Quote
Description
184 MHz IF Saw Filter 10 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
184 MHz IF Saw Filter 10 MHz Bandwidth - AM184S628 - Anatech Electronics, Inc.
Garfield, NJ, United States
184 MHz IF Saw Filter 10 MHz Bandwidth
AM184S628
184 MHz IF Saw Filter 10 MHz Bandwidth AM184S628
184 MHz IF Saw Filter 10 MHz Bandwidth

184 MHz IF Saw Filter 10 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM184S628
Product Name 184 MHz IF Saw Filter 10 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 184 MHz
Bandwidth 10820 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2084B626 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 12000 kHz
View Details
5590 MHz WiFi Cavity Filter - AB5590B555 - Anatech Electronics, Inc.
Specs
Fc 5590 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B467 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 12000 kHz
View Details
4275 MHz Cavity Band Pass Filter - AB4275B1337 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4275 MHz
Bandwidth 150000 kHz
View Details