Anatech Electronics, Inc. 1842 MHz RF Saw Band Pass Filter AM1842S1101

Description
1842 MHz RF Saw Band Pass Filter
Request a Quote
Description
1842 MHz RF Saw Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1842 MHz RF Saw Band Pass Filter - AM1842S1101 - Anatech Electronics, Inc.
Garfield, NJ, United States
1842 MHz RF Saw Band Pass Filter
AM1842S1101
1842 MHz RF Saw Band Pass Filter AM1842S1101
1842 MHz RF Saw Band Pass Filter

1842 MHz RF Saw Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1842S1101
Product Name 1842 MHz RF Saw Band Pass Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 1842 MHz
Bandwidth 75000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4925 MHz Cavity Bandpass Filter - AB4925B1317-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 150000 kHz
View Details
10700-12700 MHz Cavity Band Pass Filter - AB11700B1069 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11700 MHz
Bandwidth 2.00E6 kHz
View Details
2340-2350 MHz Cavity Filter - AB2345B997 - Anatech Electronics, Inc.
Specs
Fc 2345 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
WiFi Cavity Band Pass Filter - AB2061B623 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details