Anatech Electronics, Inc. 1840 MHz Ceramic Band Pass Filter AM1840B1027

Description
1840 MHz Ceramic Band Pass Filter for DCS and PCS applications
Request a Quote
Description
1840 MHz Ceramic Band Pass Filter for DCS and PCS applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1840 MHz Ceramic Band Pass Filter - AM1840B1027 - Anatech Electronics, Inc.
Garfield, NJ, United States
1840 MHz Ceramic Band Pass Filter
AM1840B1027
1840 MHz Ceramic Band Pass Filter AM1840B1027
1840 MHz Ceramic Band Pass Filter for DCS and PCS applications

1840 MHz Ceramic Band Pass Filter for DCS and PCS applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1840B1027
Product Name 1840 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1840 MHz
Bandwidth 70000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2475.5 MHz Cavity Band Pass Filter - AB2475B691 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 12000 kHz
View Details
4925 MHz Cavity Band Pass Filter - AB4925B1317 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 150000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2109B644 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 12000 kHz
View Details
4881 MHz WiFi Cavity Filter - AB4881B538 - Anatech Electronics, Inc.
Specs
Fc 4881 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details