Anatech Electronics, Inc. 1802.5 MHz Ceramic Band Pass Filter AM1802B1175

Description
1802.5 MHz Ceramic Band Pass Filter for S Band applications
Request a Quote
Description
1802.5 MHz Ceramic Band Pass Filter for S Band applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1802.5 MHz Ceramic Band Pass Filter - AM1802B1175 - Anatech Electronics, Inc.
Garfield, NJ, United States
1802.5 MHz Ceramic Band Pass Filter
AM1802B1175
1802.5 MHz Ceramic Band Pass Filter AM1802B1175
1802.5 MHz Ceramic Band Pass Filter for S Band applications

1802.5 MHz Ceramic Band Pass Filter for S Band applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1802B1175
Product Name 1802.5 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1802 MHz
Bandwidth 95000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2432B1088 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2432 MHz
Bandwidth 12000 kHz
View Details
1375 MHz Cavity Band Pass Filter - AB1375B880 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1375 MHz
Bandwidth 24000 kHz
View Details
5590 MHz WiFi Cavity Filter - AB5590B555 - Anatech Electronics, Inc.
Specs
Fc 5590 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
1870-1885 MHz Cavity Band Pass Filter - AB1877B790 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1877 MHz
Bandwidth 15000 kHz
View Details