Anatech Electronics, Inc. 1802.5 MHz Ceramic Band Pass Filter AM1802B1174

Description
1802.5 MHz Ceramic Band Pass Filter for S Band applications
Request a Quote
Description
1802.5 MHz Ceramic Band Pass Filter for S Band applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1802.5 MHz Ceramic Band Pass Filter - AM1802B1174 - Anatech Electronics, Inc.
Garfield, NJ, United States
1802.5 MHz Ceramic Band Pass Filter
AM1802B1174
1802.5 MHz Ceramic Band Pass Filter AM1802B1174
1802.5 MHz Ceramic Band Pass Filter for S Band applications

1802.5 MHz Ceramic Band Pass Filter for S Band applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1802B1174
Product Name 1802.5 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1802 MHz
Bandwidth 47500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2016B1107 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 34000 kHz
View Details
18000 MHz Cavity Band Pass Filter - AB18000B1147 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 18000 MHz
Bandwidth 4.00E6 kHz
View Details
WiFi 2441.5 MHz Cavity Band Pass Filter - AB2441B512 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 66000 kHz
View Details
2595 MHz Cavity Band Pass Filter - AB2595B1103 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2595 MHz
Bandwidth 190000 kHz
View Details