Anatech Electronics, Inc. 1800 MHz Ceramic Band Pass Filter AM1800B1688

Description
1800 MHz Ceramic Band Pass Filter
Request a Quote
Description
1800 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1800 MHz Ceramic Band Pass Filter - AM1800B1688 - Anatech Electronics, Inc.
Garfield, NJ, United States
1800 MHz Ceramic Band Pass Filter
AM1800B1688
1800 MHz Ceramic Band Pass Filter AM1800B1688
1800 MHz Ceramic Band Pass Filter

1800 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1800B1688
Product Name 1800 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1800 MHz
Bandwidth 500000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

225 MHz Cavity Band Pass Filter - AB225B1351 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 225 MHz
Bandwidth 30000 kHz
View Details
5470 MHz Cavity Band Pass Filter - AB5470B1060 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5470 MHz
Bandwidth 20000 kHz
View Details
2120 MHz Cavity Band Pass Filter - AB2120B919 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2120 MHz
Bandwidth 20000 kHz
View Details
380-385 MHz Cavity Band Pass Filter - AB382B941 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 382 MHz
Bandwidth 5000 kHz
View Details