Anatech Electronics, Inc. 1800 MHz Ceramic Band Pass Filter AM1800B1462

Description
1800 MHz Ceramic Band Pass Filter
Request a Quote
Description
1800 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1800 MHz Ceramic Band Pass Filter - AM1800B1462 - Anatech Electronics, Inc.
Garfield, NJ, United States
1800 MHz Ceramic Band Pass Filter
AM1800B1462
1800 MHz Ceramic Band Pass Filter AM1800B1462
1800 MHz Ceramic Band Pass Filter

1800 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1800B1462
Product Name 1800 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1800 MHz
Bandwidth 100000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5490 MHz WiFi Cavity Filter - AB5490B550 - Anatech Electronics, Inc.
Specs
Fc 5490 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
5875 MHz Cavity Band Pass Filter - AB5875B775 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5875 MHz
Bandwidth 10000 kHz
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B469 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 20000 kHz
View Details
1975-2000 MHz Cavity Band Pass Filter - AB1987B483 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1988 MHz
Bandwidth 25000 kHz
View Details