Anatech Electronics, Inc. 1800 MHz Ceramic Band Pass Filter AM1800B1353

Description
1800 MHz Ceramic Band Pass Filter
Request a Quote
Description
1800 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1800 MHz Ceramic Band Pass Filter - AM1800B1353 - Anatech Electronics, Inc.
Garfield, NJ, United States
1800 MHz Ceramic Band Pass Filter
AM1800B1353
1800 MHz Ceramic Band Pass Filter AM1800B1353
1800 MHz Ceramic Band Pass Filter

1800 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1800B1353
Product Name 1800 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1800 MHz
Bandwidth 20000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5575 MHz WiFi Cavity Filter - AB5575B1047 - Anatech Electronics, Inc.
Specs
Fc 5575 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
4885 MHz Cavity Band Pass Filter - AB4885B967 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4885 MHz
Bandwidth 50000 kHz
View Details
10010 MHz Cavity Band Pass Filter - AB10010B1138 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10010 MHz
Bandwidth 320000 kHz
View Details
2595 MHz Cavity Band Pass Filter - AB2595B1103 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2595 MHz
Bandwidth 190000 kHz
View Details