Anatech Electronics, Inc. 174 MHz Ceramic Band Pass Filter AM174B1569

Description
174 MHz Ceramic Band Pass Filter
Request a Quote
Description
174 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
174 MHz Ceramic Band Pass Filter - AM174B1569 - Anatech Electronics, Inc.
Garfield, NJ, United States
174 MHz Ceramic Band Pass Filter
AM174B1569
174 MHz Ceramic Band Pass Filter AM174B1569
174 MHz Ceramic Band Pass Filter

174 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM174B1569
Product Name 174 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 174 MHz
Bandwidth 10700 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2420 MHz Cavity Band Pass Filter - AB2420B723 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2420 MHz
Bandwidth 32000 kHz
View Details
4460 MHz Cavity Band Pass Filter with N-F Connectors - AB4460B524-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4460 MHz
Bandwidth 120000 kHz
View Details
WiFi Band Pass Filter - AB2436B513 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details
2458 MHz Cavity Band Pass Filter - AB2458B724 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 32000 kHz
View Details