Anatech Electronics, Inc. 174 MHz Connectorized Ceramic Band Pass Filter AM174B1569-C

Description
174 MHz Connectorized Ceramic Band Pass Filter
Request a Quote
Description
174 MHz Connectorized Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
174 MHz Connectorized Ceramic Band Pass Filter - AM174B1569-C - Anatech Electronics, Inc.
Garfield, NJ, United States
174 MHz Connectorized Ceramic Band Pass Filter
AM174B1569-C
174 MHz Connectorized Ceramic Band Pass Filter AM174B1569-C
174 MHz Connectorized Ceramic Band Pass Filter

174 MHz Connectorized Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM174B1569-C
Product Name 174 MHz Connectorized Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 174 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2007.5 MHz Cavity Band Pass Filter - AB2007B1345 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2008 MHz
Bandwidth 485000 kHz
View Details
4460 MHz Cavity Band Pass Filter - AB4460B524 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4460 MHz
Bandwidth 120000 kHz
View Details
4887 MHz Cavity Band Pass Filter - AB4887B1059 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4887 MHz
Bandwidth 225000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2016B617 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 12000 kHz
View Details