Anatech Electronics, Inc. 1747.5 MHz Ceramic Band Pass Filter AM1747B1664

Description
1747.5 MHz Ceramic Band Pass Filter
Request a Quote
Description
1747.5 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1747.5 MHz Ceramic Band Pass Filter - AM1747B1664 - Anatech Electronics, Inc.
Garfield, NJ, United States
1747.5 MHz Ceramic Band Pass Filter
AM1747B1664
1747.5 MHz Ceramic Band Pass Filter AM1747B1664
1747.5 MHz Ceramic Band Pass Filter

1747.5 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1747B1664
Product Name 1747.5 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1748 MHz
Bandwidth 37500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2109B644 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 12000 kHz
View Details
4380-5020 MHz Cavity Band Pass Filter - AB4700B1196 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4700 MHz
Bandwidth 640000 kHz
View Details
4897.5-5102.5 MHz Cavity Filter - AB5000B1258 - Anatech Electronics, Inc.
Specs
Fc 5000 MHz
Bandwidth 205000 kHz
Insertion Loss 3 dB
View Details
1735-1760 MHz Cavity Band Pass Filter - AB1747B596 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1747 MHz
Bandwidth 25000 kHz
View Details