Anatech Electronics, Inc. 1747.5 MHz Ceramic Band Pass Filter AM1747B1375

Description
1747.5 MHz Ceramic Band Pass Filter
Request a Quote
Description
1747.5 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1747.5 MHz Ceramic Band Pass Filter - AM1747B1375 - Anatech Electronics, Inc.
Garfield, NJ, United States
1747.5 MHz Ceramic Band Pass Filter
AM1747B1375
1747.5 MHz Ceramic Band Pass Filter AM1747B1375
1747.5 MHz Ceramic Band Pass Filter

1747.5 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1747B1375
Product Name 1747.5 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1748 MHz
Bandwidth 75000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2437B1089 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2437 MHz
Bandwidth 12000 kHz
View Details
1650 MHz Cavity Band Pass Filter - AB1650B864 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1650 MHz
Bandwidth 32000 kHz
View Details
1842 MHz Cavity Band Pass Filter - AB1842B752 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1842 MHz
Bandwidth 75000 kHz
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B467 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 12000 kHz
View Details