Anatech Electronics, Inc. 1732 MHz AWS RF-Tx SAW Filter AM1732S387

Description
1732 MHz AWS RF-Tx SAW Filter
Request a Quote
Description
1732 MHz AWS RF-Tx SAW Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1732 MHz AWS RF-Tx SAW Filter - AM1732S387 - Anatech Electronics, Inc.
Garfield, NJ, United States
1732 MHz AWS RF-Tx SAW Filter
AM1732S387
1732 MHz AWS RF-Tx SAW Filter AM1732S387
1732 MHz AWS RF-Tx SAW Filter

1732 MHz AWS RF-Tx SAW Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1732S387
Product Name 1732 MHz AWS RF-Tx SAW Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 1732 MHz
Bandwidth 45000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1625 MHz Cavity Band Pass Filter - AB1625B881 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1625 MHz
Bandwidth 24000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2049B1115 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 34000 kHz
View Details
13600 MHz Cavity Band Pass Filter - AB13600B1149 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 13600 MHz
Bandwidth 1.80E6 kHz
View Details
420 MHz Cavity Band Pass Filter - AB420B1350 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 420 MHz
Bandwidth 20000 kHz
View Details