Anatech Electronics, Inc. 1725 MHz Ceramic Band Pass Filter AM1725B1411

Description
1725 MHz Ceramic Band Pass Filter
Request a Quote
Description
1725 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1725 MHz Ceramic Band Pass Filter - AM1725B1411 - Anatech Electronics, Inc.
Garfield, NJ, United States
1725 MHz Ceramic Band Pass Filter
AM1725B1411
1725 MHz Ceramic Band Pass Filter AM1725B1411
1725 MHz Ceramic Band Pass Filter

1725 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1725B1411
Product Name 1725 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1725 MHz
Bandwidth 30000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

10250 MHz Cavity Band Pass Filter - AB10250B1083 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10250 MHz
Bandwidth 700000 kHz
View Details
2250 MHz Cavity Band Pass Filter - AB2250B738 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
2050.5 MHz Cavity Band Pass Filter - AB2050B698 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
10010 MHz Cavity Bandpass Filter with 2.92mm connectors - AB10010B1138-2.92 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10010 MHz
Insertion Loss 1 dB
View Details