Anatech Electronics, Inc.
170MHz SAW BPF
AM170S912
Description
170MHz SAW BPF
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
170MHz SAW BPF
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM170S912 |
|
Product Name
|
170MHz SAW BPF |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
170 MHz
|
|
Bandwidth
|
9500 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2098 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5745 MHz
Bandwidth
40000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1500 MHz
Bandwidth
1.00E6 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2470 MHz
Bandwidth
22000 kHz
View Details