Anatech Electronics, Inc. 1700 MHz Ceramic Band Pass Filter AM1700B1450

Description
1700 MHz Ceramic Band Pass Filter
Request a Quote
Description
1700 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1700 MHz Ceramic Band Pass Filter - AM1700B1450 - Anatech Electronics, Inc.
Garfield, NJ, United States
1700 MHz Ceramic Band Pass Filter
AM1700B1450
1700 MHz Ceramic Band Pass Filter AM1700B1450
1700 MHz Ceramic Band Pass Filter

1700 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1700B1450
Product Name 1700 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1700 MHz
Bandwidth 150000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5310 MHz Wifi Cavity Band Pass Filter - AB5310B969 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5310 MHz
Bandwidth 40000 kHz
View Details
4881 MHz WiFi Cavity Filter - AB4881B538 - Anatech Electronics, Inc.
Specs
Fc 4881 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
5767 MHz Cavity Band Pass Filter - AB5767B659 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5767 MHz
Bandwidth 20000 kHz
View Details
2.6 GHz Cavity Band Pass Filter - AB2600B533 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 20000 kHz
View Details