Anatech Electronics, Inc. 1690 MHz Wireless Balanced RF SAW Filter AM1690S386

Description
1690 MHz Wireless Balanced RF SAW Filter
Request a Quote
Description
1690 MHz Wireless Balanced RF SAW Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1690 MHz Wireless Balanced RF SAW Filter - AM1690S386 - Anatech Electronics, Inc.
Garfield, NJ, United States
1690 MHz Wireless Balanced RF SAW Filter
AM1690S386
1690 MHz Wireless Balanced RF SAW Filter AM1690S386
1690 MHz Wireless Balanced RF SAW Filter

1690 MHz Wireless Balanced RF SAW Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1690S386
Product Name 1690 MHz Wireless Balanced RF SAW Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 1690 MHz
Bandwidth 19100 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1160 MHz Cavity Band Pass Filter - AB1160B514 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1160 MHz
Bandwidth 54000 kHz
View Details
2500 MHz Cavity Band Pass Filter - AB2500B895 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 50000 kHz
View Details
4475 MHz Cavity Band Pass Filter - AB4475B1331 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4475 MHz
Bandwidth 185000 kHz
View Details
1622 MHz Cavity Band Pass Filter - AB1622B756 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1622 MHz
Bandwidth 6250 kHz
View Details