Anatech Electronics, Inc. 167.325 MHz Crystal Filter AM167.325CR217

Description
167.325 MHz Crystal Filter
Request a Quote
Description
167.325 MHz Crystal Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
167.325 MHz Crystal Filter - AM167.325CR217 - Anatech Electronics, Inc.
Garfield, NJ, United States
167.325 MHz Crystal Filter
AM167.325CR217
167.325 MHz Crystal Filter AM167.325CR217
167.325 MHz Crystal Filter

167.325 MHz Crystal Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM167.325CR217
Product Name 167.325 MHz Crystal Filter
Filter Type Bandpass
Filter Design Crystal Filter
Fc 167 MHz
Bandwidth 15 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1.3 GHz Cavity Band Pass Filter - AB1300B467 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 12000 kHz
View Details
3.4-3.6GHz Cavity Band Pass - AB3500B510 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details
WiFi 2441.5 MHz Cavity Band Pass Filter - AB2441B512 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 66000 kHz
View Details
2033.5 MHz Cavity Band Pass Filter - AB2033B694 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 20000 kHz
View Details